The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads
FAN AXIAL 92.5X38MM 12VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:104CFM; Noise Rating:58dB; Power Rating:18W; Rated Speed:4800rpmRoHS Compliant: Yes
| ORION Fans | DigiKey | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9238-12MBVXC | 1053-OD9238-12MBVXC-ND | OD9238-12MBVXC | OD9238-12MBVXC | 36AJ7826 |
| Product Name | OD9238 Series | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 92x38 12V 118cfm, vane axial | Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 118 SCFM (201 m³/hr) | 118 SCFM (201 m³/hr) | 118 SCFM (201 m³/hr) | 118 SCFM (201 m³/hr) | 104 SCFM (177 m³/hr) |
| Maximum Static Pressure | 0.5900 in H2O (1.1 Torr) | 0.5900 in H2O (1.1 Torr) | |||
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |