ORION Fans DC Brushless Fans (BLDC) OD9238-12MB

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1686-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1686-ND
DC Brushless Fans (BLDC) 1053-1686-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-12MB
FAN AXIAL 92.5X38MM 12VDC WIRE

FAN AXIAL 92.5X38MM 12VDC WIRE

Supplier's Site
FAN DC 92x38 12V 90cfm - OD9238-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 12V 90cfm
OD9238-12MB
FAN DC 92x38 12V 90cfm OD9238-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x38mm, 12VDC, 90CFM, 0.45A, 47dBA, 3600RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 92x38mm, 12VDC, 90CFM, 0.45A, 47dBA, 3600RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7825 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7825
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7825
AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:9.7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:53.7dBA; Power Rating:9.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1686-ND OD9238-12MB OD9238-12MB OD9238-12MB 36AJ7825
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 92x38 12V 90cfm DC Fans Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 89 SCFM (151 m³/hr)
Maximum Static Pressure 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details