The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:96CFM; Noise Rating:56dB; Power Rating:12W; Rated Speed:4400rpm RoHS Compliant: Yes
FAN AXIAL 92.5X38MM 12VDC WIRE
| ORION Fans | DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9238-12LBVXC | 1053-OD9238-12LBVXC-ND | OD9238-12LBVXC | 36AJ7824 | OD9238-12LBVXC |
| Product Name | OD9238 Series | DC Brushless Fans (BLDC) | FAN DC 92x38 12V 108cfm, vane axial | Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | 96 SCFM (163 m³/hr) | 108 SCFM (184 m³/hr) |
| Maximum Static Pressure | 0.5000 in H2O (0.9342 Torr) | 0.5000 in H2O (0.9342 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | 52 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |