ORION Fans DC Brushless Fans (BLDC) OD9238-12HHBXC10A

Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-12HHBXC10A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-12HHBXC10A-ND
DC Brushless Fans (BLDC) 1053-OD9238-12HHBXC10A-ND
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Buy Now Datasheet
DC Fans DC Fan, Super High Speed, High Static Pressure, 92x38mm, 12VDC, 174CFM, 42W, 3.5A, 68dBA, 8000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

DC Fans DC Fan, Super High Speed, High Static Pressure, 92x38mm, 12VDC, 174CFM, 42W, 3.5A, 68dBA, 8000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7823 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7823
Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7823
AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:174CFM; Noise Rating:68dB; Power Rating:42W; Rated Speed:8000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:174CFM; Noise Rating:68dB; Power Rating:42W; Rated Speed:8000rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 92x38 12V 174cfm - OD9238-12HHBXC10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 12V 174cfm
OD9238-12HHBXC10A
FAN DC 92x38 12V 174cfm OD9238-12HHBXC10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-12HHBXC10A-ND OD9238-12HHBXC10A 36AJ7823 OD9238-12HHBXC10A
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 92Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 92x38 12V 174cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 174 SCFM (296 m³/hr) 174 SCFM (296 m³/hr)
Maximum Static Pressure 0.8600 in H2O (1.61 Torr)
Maximum Sound Level 58.3 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
DC Brushless Fans (BLDC) - Q625-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
4 suppliers
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details