ORION Fans DC Brushless Fans (BLDC) OD9238-12HHBVXE

Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-12HHBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-12HHBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-12HHBVXE-ND
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7950Rpm, 12V, 3.5A; Supply Voltage Vdc Orion Fans - 47AK2997 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7950Rpm, 12V, 3.5A; Supply Voltage Vdc Orion Fans
47AK2997
Dc Fan, Ball, 92Mm, 7950Rpm, 12V, 3.5A; Supply Voltage Vdc Orion Fans 47AK2997
DC FAN, BALL, 92MM, 7950RPM, 12V, 3.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:42.1W

DC FAN, BALL, 92MM, 7950RPM, 12V, 3.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.5CFM; Noise Rating:72.3dBA; Power Rating:42.1W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-12HHBVXE-ND 47AK2997
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7950Rpm, 12V, 3.5A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr)
Maximum Static Pressure 1.9 in H2O (3.55 Torr)
Maximum Sound Level 72.3 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details