ORION Fans DC Brushless Fans (BLDC) OD9238-12HBVXE

Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-12HBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-12HBVXE-ND
DC Brushless Fans (BLDC) 1053-OD9238-12HBVXE-ND
FAN AXIAL 92X38MM 12VDC WIRE

FAN AXIAL 92X38MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 7000Rpm, 12V, 3A; Supply Voltage Vdc Orion Fans - 47AK2996 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 7000Rpm, 12V, 3A; Supply Voltage Vdc Orion Fans
47AK2996
Dc Fan, Ball, 92Mm, 7000Rpm, 12V, 3A; Supply Voltage Vdc Orion Fans 47AK2996
DC FAN, BALL, 92MM, 7000RPM, 12V, 3A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:36W; IP Rating:

DC FAN, BALL, 92MM, 7000RPM, 12V, 3A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.2CFM; Noise Rating:67.1dBA; Power Rating:36W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-12HBVXE-ND 47AK2996
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 7000Rpm, 12V, 3A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Static Pressure 1.4 in H2O (2.62 Torr)
Maximum Sound Level 67.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details