ORION Fans DC Brushless Fans (BLDC) OD9238-12HBVXC10A

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9238-12HBVXC10A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9238-12HBVXC10A-ND
DC Brushless Fans (BLDC) 1053-OD9238-12HBVXC10A-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 4 Wire Leads

Buy Now Datasheet
DC Fans DC Fan, High Pressure, Vaneaxial, 92x38mm, 12VDC, 135CFM, Ball Bearing, 2x Wire Leads UL1007 AWG24 290mm, Tachometer, PWM

DC Fans DC Fan, High Pressure, Vaneaxial, 92x38mm, 12VDC, 135CFM, Ball Bearing, 2x Wire Leads UL1007 AWG24 290mm, Tachometer, PWM

Buy Now Datasheet
Dc Axial Fan, Ball, 125Cfm, 2A, 12V Rohs Compliant Orion Fans - 51AK1781 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 125Cfm, 2A, 12V Rohs Compliant Orion Fans
51AK1781
Dc Axial Fan, Ball, 125Cfm, 2A, 12V Rohs Compliant Orion Fans 51AK1781
DC AXIAL FAN, BALL, 125CFM, 2A, 12V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 125CFM, 2A, 12V ROHS COMPLIANT: YES

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-12HBVXC10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-12HBVXC10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-12HBVXC10A
FAN AXIAL 92.5X38MM 12VDC WIRE

FAN AXIAL 92.5X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9238-12HBVXC10A-ND OD9238-12HBVXC10A 51AK1781 OD9238-12HBVXC10A
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, Ball, 125Cfm, 2A, 12V Rohs Compliant Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 58 dbA 58 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details