ORION Fans Fans - DC OD9238-12HBVXC10A

Description
FAN DC, 12V VA 135CFM W/PWM
Request a Quote
Description
FAN DC, 12V VA 135CFM W/PWM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
FAN DC, 12V VA 135CFM W/PWM

FAN DC, 12V VA 135CFM W/PWM

Buy Now
Fans - DC - OD9238-12HBVXC10A - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Fans

DC Fans

Buy Now
Swedesboro, NJ, United States
DC Fan 92x92x38mm 12VDC High Spd Ball w/

DC Fan 92x92x38mm 12VDC High Spd Ball w/

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number OD9238-12HBVXC10A
Product Name Fans - DC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 275568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 17.2 inch (436 mm)
Air Flow Rate 206 SCFM (350 m³/hr)
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details