ORION Fans OD9238 Series OD9238-12HBVXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9238 Series - OD9238-12HBVXC - ORION Fans
Dallas, TX, USA
OD9238 Series
OD9238-12HBVXC
OD9238 Series OD9238-12HBVXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1287-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1287-ND
DC Brushless Fans (BLDC) 1053-1287-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 135.0 CFM (3.78m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 12VDC, 135CFM, 16W, 1.3A, 58dBA, 5400RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 12VDC, 135CFM, 16W, 1.3A, 58dBA, 5400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 92x38 12V 135cfm, vane axial - OD9238-12HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92x38 12V 135cfm, vane axial
OD9238-12HBVXC
FAN DC 92x38 12V 135cfm, vane axial OD9238-12HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9238-12HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9238-12HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9238-12HBVXC
FAN AXIAL 92.5X38MM 12VDC WIRE

FAN AXIAL 92.5X38MM 12VDC WIRE

Supplier's Site
Axial Fan, 135Cfm, 58.5Db, 16.56W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2642 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 135Cfm, 58.5Db, 16.56W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2642
Axial Fan, 135Cfm, 58.5Db, 16.56W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2642
AXIAL FAN, 135CFM, 58.5DB, 16.56W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:58.5dBA; Power Rating:16.56W RoHS Compliant: Yes

AXIAL FAN, 135CFM, 58.5DB, 16.56W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:58.5dBA; Power Rating:16.56W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9238-12HBVXC 1053-1287-ND OD9238-12HBVXC OD9238-12HBVXC OD9238-12HBVXC 89AH2642
Product Name OD9238 Series DC Brushless Fans (BLDC) DC Fans FAN DC 92x38 12V 135cfm, vane axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 135Cfm, 58.5Db, 16.56W, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr) 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 58 dbA 58 dbA 58 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details