ORION Fans FAN;DC;VANEAXIAL;PLASTIC;12V;16W;135CFM;58DB;1.3A;5400RPM;2ball;lead;92X38MM OD9238-12HB-VXC

Description
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires, 290 mm, UL1007, AWG 24 Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 110,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection
Description
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires, 290 mm, UL1007, AWG 24 Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 110,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

Suppliers

Company
Product
Description
Supplier Links
FAN;DC;VANEAXIAL;PLASTIC;12V;16W;135CFM;58DB;1.3A;5400RPM;2ball;lead;92X38MM - 70103470 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC;VANEAXIAL;PLASTIC;12V;16W;135CFM;58DB;1.3A;5400RPM;2ball;lead;92X38MM
70103470
FAN;DC;VANEAXIAL;PLASTIC;12V;16W;135CFM;58DB;1.3A;5400RPM;2ball;lead;92X38MM 70103470
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires, 290 mm, UL1007, AWG 24 Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 110,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines.
Frame and Impeller: PBT, UL94V-O plastic.
Connection: 2× Lead wires, 290 mm, UL1007, AWG 24
Motor: Brushless DC, Auto Restart, Polarity Protected
Bearing System: Dual Ball Bearing
Life Expectancy (L10): 110,000+ hours (40C)
Contact your local Allied sales associate for the following available options:
PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70103470
Product Name FAN;DC;VANEAXIAL;PLASTIC;12V;16W;135CFM;58DB;1.3A;5400RPM;2ball;lead;92X38MM
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details