ORION Fans AC Fans OD9225-SPOT

Description
Fan Tubeaxial 120VAC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) Cord and Plug
Request a Quote Datasheet
Description
Fan Tubeaxial 120VAC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) Cord and Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1470-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 120VAC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) Cord and Plug

Fan Tubeaxial 120VAC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) Cord and Plug

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 120VAC, 60Hz, 3W, 0.25A, 50CFM, 35dBA, 3100RPM

DC Fans DC Fan, 92x25mm, 120VAC, 60Hz, 3W, 0.25A, 50CFM, 35dBA, 3100RPM

Buy Now Datasheet
Dc Fan Kit, 92Mm Fan, 50Cfm; Kit Contents Orion Fans - 36AJ7810 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Kit, 92Mm Fan, 50Cfm; Kit Contents Orion Fans
36AJ7810
Dc Fan Kit, 92Mm Fan, 50Cfm; Kit Contents Orion Fans 36AJ7810
DC FAN KIT, 92MM FAN, 50CFM; Kit Contents:92x25mm OD9225-SPOT Fan, Fan Guard, Power Adaptor with Cord; Flow Rate - Imperial:50CFM; Flow Rate - Metric:1.42m³/min; Product Range:OD9225 SPOT Series RoHS Compliant: Yes

DC FAN KIT, 92MM FAN, 50CFM; Kit Contents:92x25mm OD9225-SPOT Fan, Fan Guard, Power Adaptor with Cord; Flow Rate - Imperial:50CFM; Flow Rate - Metric:1.42m³/min; Product Range:OD9225 SPOT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OD9225-SPOT - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OD9225-SPOT
Fans, Thermal Management - Fans - AC Fans OD9225-SPOT
FAN AXIAL 92.5X25MM 120VAC

FAN AXIAL 92.5X25MM 120VAC

Supplier's Site
Fan;AC;120 V;19.0 W;50 CFM;3100 RPM;Auto Restart;Therm Control;91.5x24.7mm - 70103429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;AC;120 V;19.0 W;50 CFM;3100 RPM;Auto Restart;Therm Control;91.5x24.7mm
70103429
Fan;AC;120 V;19.0 W;50 CFM;3100 RPM;Auto Restart;Therm Control;91.5x24.7mm 70103429
Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy. Voltage Input: 120 VAC/60 Hz (with Provided Adapter) Input Power: 19 W DC Nominal Current: 0.25 A DC Locked Current: 0.31 A Rated Speed (RPM): 3100 Max. (40°C) Airflow (CFM)/Temp: 50/34°C Max. Noise Level (dB): 35 Max. Max. Static Pressure: 0.24" H2O Bearing System: Dual Ball Bearing Frame & Impeller: PBT, UL94V-O Plastic Motor: Brushless DC, Auto Re-Start, Impedance, Polarity Protected. Thermal Control Insulation Resistance: 10 Mohm Between Leadwire and Frame (500 VDC) Dielectric Strength: 500 VAC/Sec Max Leakage 500 μA Operation Temperature: –20°C to +65°C Life (L10): 60,000 Hours Tools and Parts Required (Not Supplied with This Unit): (4×) 8-32 × 1⁄2" Screws (4×) 8-32 Nut (1) G92-16 (or Equivalent) 92 mm Finger Guard

Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy.

  • Voltage Input: 120 VAC/60 Hz (with Provided Adapter)
  • Input Power: 19 W
  • DC Nominal Current: 0.25 A
  • DC Locked Current: 0.31 A
  • Rated Speed (RPM): 3100 Max. (40°C)
  • Airflow (CFM)/Temp: 50/34°C Max.
  • Noise Level (dB): 35 Max.
  • Max. Static Pressure: 0.24" H2O
  • Bearing System: Dual Ball Bearing
  • Frame & Impeller: PBT, UL94V-O Plastic
  • Motor: Brushless DC, Auto Re-Start, Impedance, Polarity Protected. Thermal Control
  • Insulation Resistance: 10 Mohm Between Leadwire and Frame (500 VDC)
  • Dielectric Strength: 500 VAC/Sec Max Leakage 500 μA
  • Operation Temperature: –20°C to +65°C
  • Life (L10): 60,000 Hours
    Tools and Parts Required (Not Supplied with This Unit):
  • (4×) 8-32 × 1⁄2" Screws
  • (4×) 8-32 Nut
  • (1) G92-16 (or Equivalent) 92 mm Finger Guard
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1470-ND OD9225-SPOT 36AJ7810 OD9225-SPOT 70103429
Product Name AC Fans DC Fans Dc Fan Kit, 92Mm Fan, 50Cfm; Kit Contents Orion Fans Fans, Thermal Management - Fans - AC Fans Fan;AC;120 V;19.0 W;50 CFM;3100 RPM;Auto Restart;Therm Control;91.5x24.7mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 23 to 35 dbA 23 to 35 dbA
Nominal Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 110VU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
View Details