Fan Tubeaxial 60VDC Square - 92.5mm L x 92.5mm H Ball 69.0 CFM (1.93m³/min) 2 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 92.5X25MM 60VDC WIRE
AXIAL FAN, BALL BEARING, 92MM, 60VDC; Supply Voltage VDC:60V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:69CFM; Noise Rating:39dB; Power Rating:12W; Rated Speed:3200rpm RoHS Compliant: Yes
DC Fans DC Fan, 92x25mm, 60VDC, 69CFM, 0.2A, 39dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 300mm
| DigiKey | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1438-ND | OD9225-60HB | OD9225-60HB | 36AJ7822 | OD9225-60HB |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 92X25 60V BALL, 50cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 92Mm, 60Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 69 SCFM (117 m³/hr) | 50 SCFM (84.99 m³/hr) | 69 SCFM (117 m³/hr) | 69 SCFM (117 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||||
| Maximum Sound Level | 39 dbA | 39 dbA | |||
| Nominal Voltage | 60 volts | 60 volts | 60 volts | 60 volts |