ORION Fans DC Brushless Fans (BLDC) OD9225-48MBXE

Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-48MBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-48MBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-48MBXE-ND
FAN AXIAL 92X25.5MM 48VDC WIRE

FAN AXIAL 92X25.5MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 4490Rpm, 48V, 0.1A; Supply Voltage Vdc Orion Fans - 47AK2995 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 4490Rpm, 48V, 0.1A; Supply Voltage Vdc Orion Fans
47AK2995
Dc Fan, Ball, 92Mm, 4490Rpm, 48V, 0.1A; Supply Voltage Vdc Orion Fans 47AK2995
DC FAN, BALL, 92MM, 4490RPM, 48V, 0.1A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.6CFM; Noise Rating:50.2dBA; Power Rating:5.3W

DC FAN, BALL, 92MM, 4490RPM, 48V, 0.1A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.6CFM; Noise Rating:50.2dBA; Power Rating:5.3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-48MBXE-ND 47AK2995
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 4490Rpm, 48V, 0.1A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr) 84.6 SCFM (144 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 50.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details