ORION Fans DC Brushless Fans (BLDC) OD9225-48MBIP68

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9225-48MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9225-48MBIP68-ND
DC Brushless Fans (BLDC) OD9225-48MBIP68-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x25mm, 48VDC, 35CFM, 2.4W, 0.05A, 30dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x25mm, 48VDC, 35CFM, 2.4W, 0.05A, 30dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7821 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7821
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7821
AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.3CFM; Noise Rating:30dBA; Power Rating:2.4W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.3CFM; Noise Rating:30dBA; Power Rating:2.4W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-48MBIP68-ND OD9225-48MBIP68 36AJ7821
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr) 35.3 SCFM (60 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details