ORION Fans DC Brushless Fans (BLDC) OD9225-48LBXE

Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-48LBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-48LBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-48LBXE-ND
FAN AXIAL 92X25.5MM 48VDC WIRE

FAN AXIAL 92X25.5MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 4000Rpm, 48V, 0.06A; Supply Voltage Vdc Orion Fans - 47AK2994 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 4000Rpm, 48V, 0.06A; Supply Voltage Vdc Orion Fans
47AK2994
Dc Fan, Ball, 92Mm, 4000Rpm, 48V, 0.06A; Supply Voltage Vdc Orion Fans 47AK2994
DC FAN, BALL, 92MM, 4000RPM, 48V, 0.06A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.7CFM; Noise Rating:48dBA; Power Rating:4W; IP Rating:

DC FAN, BALL, 92MM, 4000RPM, 48V, 0.06A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.7CFM; Noise Rating:48dBA; Power Rating:4W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-48LBXE-ND 47AK2994
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 4000Rpm, 48V, 0.06A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.7 SCFM (129 m³/hr) 75.7 SCFM (129 m³/hr)
Maximum Static Pressure 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details