ORION Fans DC Brushless Fans (BLDC) OD9225-48LBIP68

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9225-48LBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9225-48LBIP68-ND
DC Brushless Fans (BLDC) OD9225-48LBIP68-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7820 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7820
Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7820
AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.1CFM; Noise Rating:23dBA; Power Rating:1.9W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.1CFM; Noise Rating:23dBA; Power Rating:1.9W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x25mm, 48VDC, 32CFM, 1.9W, 0.4A, 27dBA, 2100RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x25mm, 48VDC, 32CFM, 1.9W, 0.4A, 27dBA, 2100RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-48LBIP68-ND 36AJ7820 OD9225-48LBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 92Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 25.1 SCFM (42.66 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details