ORION Fans DC Brushless Fans (BLDC) OD9225-48HBXE

Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-48HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-48HBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-48HBXE-ND
FAN AXIAL 92X25.5MM 48VDC WIRE

FAN AXIAL 92X25.5MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5000Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans - 47AK2992 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5000Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans
47AK2992
Dc Fan, Ball, 92Mm, 5000Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans 47AK2992
DC FAN, BALL, 92MM, 5000RPM, 48V, 0.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.1W; IP Rating:

DC FAN, BALL, 92MM, 5000RPM, 48V, 0.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-48HBXE-ND 47AK2992
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5000Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr) 93.8 SCFM (159 m³/hr)
Maximum Static Pressure 0.4700 in H2O (0.8781 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers