ORION Fans DC Brushless Fans (BLDC) OD9225-48HBIP69K

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-48HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-48HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD9225-48HBIP69K-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 50Cfm, 0.09A, 48V; Supply Voltage Vdc Orion Fans - 45AJ0139 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 50Cfm, 0.09A, 48V; Supply Voltage Vdc Orion Fans
45AJ0139
Dc Axial Fan, Ball, 50Cfm, 0.09A, 48V; Supply Voltage Vdc Orion Fans 45AJ0139
DC AXIAL FAN, BALL, 50CFM, 0.09A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:32dB; Power Rating:4.3W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 50CFM, 0.09A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:32dB; Power Rating:4.3W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-48HBIP69K-ND 45AJ0139
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 50Cfm, 0.09A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers