The Axial Fan, part number 89AH2641, operates at a supply voltage of 48V DC and has a power rating of 4.3W. It features a square frame size of 92mm and a depth of 25mm. The fan utilizes a ball bearing system for enhanced durability and reliability. It is designed to deliver an airflow of 50 CFM while maintaining a noise level of 32 dBA, making it suitable for applications where noise reduction is important. The fan is rated IP68, indicating it is dust-tight and can withstand immersion in water, which enhances its suitability for harsh environments. The operating temperature range is from -15°C to +65°C, with a life expectancy of 70,000 hours at 40°C. This fan is RoHS compliant, ensuring it meets environmental standards.
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 92x25mm, 48VDC, 50CFM, 4.3W, 0.09A, 32dBA, 1800RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL, 50CFM, 32DB, 4.3W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:32dBA; Power Rating:4.3W; IP Rating:IP68 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1877-ND | OD9225-48HBIP68 | 89AH2641 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball, 50Cfm, 32Db, 4.3W, 48V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 50 SCFM (84.99 m³/hr) | 50 SCFM (84.99 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||
| Maximum Sound Level | 32 dbA | ||
| Nominal Voltage | 48 volts | 48 volts |