ORION Fans OD9225 Series OD9225-48HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD9225 Series - OD9225-48HB - ORION Fans
Dallas, TX, USA
OD9225 Series
OD9225-48HB
OD9225 Series OD9225-48HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1285-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1285-ND
DC Brushless Fans (BLDC) 1053-1285-ND
Fan Tubeaxial 48VDC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92.5mm L x 92.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-48HB
FAN AXIAL 92.5X25MM 48VDC WIRE

FAN AXIAL 92.5X25MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 48VDC, 50CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 92x25mm, 48VDC, 50CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
FAN DC 92X25 48V BALL, 50cfm - OD9225-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 48V BALL, 50cfm
OD9225-48HB
FAN DC 92X25 48V BALL, 50cfm OD9225-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;DC;48V;50 CFM;33 dB;2800 RPM;Ball Bearing;Wire;92x92x25 - 70103420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;48V;50 CFM;33 dB;2800 RPM;Ball Bearing;Wire;92x92x25
70103420
Fan;DC;48V;50 CFM;33 dB;2800 RPM;Ball Bearing;Wire;92x92x25 70103420
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Dc Axial Fan, Ball, 60.2Cfm, 0.09A, 48V Rohs Compliant Orion Fans - 51AK1778 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 60.2Cfm, 0.09A, 48V Rohs Compliant Orion Fans
51AK1778
Dc Axial Fan, Ball, 60.2Cfm, 0.09A, 48V Rohs Compliant Orion Fans 51AK1778
DC AXIAL FAN, BALL, 60.2CFM, 0.09A, 48V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 60.2CFM, 0.09A, 48V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-48HB 1053-1285-ND OD9225-48HB OD9225-48HB OD9225-48HB 70103420 51AK1778
Product Name OD9225 Series DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 92X25 48V BALL, 50cfm Fan;DC;48V;50 CFM;33 dB;2800 RPM;Ball Bearing;Wire;92x92x25 Dc Axial Fan, Ball, 60.2Cfm, 0.09A, 48V Rohs Compliant Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 33 dbA 33 dbA 33 dbA 33 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers