ORION Fans DC Brushless Fans (BLDC) OD9225-24MB

Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1284-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1284-ND
DC Brushless Fans (BLDC) 1053-1284-ND
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 92X25 24V BALL, 44cfm - OD9225-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 24V BALL, 44cfm
OD9225-24MB
FAN DC 92X25 24V BALL, 44cfm OD9225-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 44Cfm, 31Db, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2640 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 44Cfm, 31Db, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2640
Axial Fan, Ball, 44Cfm, 31Db, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2640
AXIAL FAN, BALL, 44CFM, 31DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:2400rpm RoHS Compliant: Yes

AXIAL FAN, BALL, 44CFM, 31DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 24VDC, 44CFM, 0.09A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 92x25mm, 24VDC, 44CFM, 0.09A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan;DC;24V;Plastic;44 CFM;2400 RPM;31dB;0.12A;Dual Ball;Leads;92x25mm - 70103499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;Plastic;44 CFM;2400 RPM;31dB;0.12A;Dual Ball;Leads;92x25mm
70103499
Fan;DC;24V;Plastic;44 CFM;2400 RPM;31dB;0.12A;Dual Ball;Leads;92x25mm 70103499
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-24MB
FAN AXIAL 92.5X25MM 24VDC WIRE

FAN AXIAL 92.5X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1284-ND OD9225-24MB 89AH2640 OD9225-24MB 70103499 OD9225-24MB
Product Name DC Brushless Fans (BLDC) FAN DC 92X25 24V BALL, 44cfm Axial Fan, Ball, 44Cfm, 31Db, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans Fan;DC;24V;Plastic;44 CFM;2400 RPM;31dB;0.12A;Dual Ball;Leads;92x25mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
Maximum Sound Level 31 dbA 31 dbA 31 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details