The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Sealed Sleeve 52.0 CFM (1.46m³/min) 2 Wire Leads
AXIAL FAN, 52CFM, 35DB, 3.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:52CFM; Noise Rating:35dBA; Power Rating:3.4W; IP Rating:IP55 RoHS Compliant: Yes
DC Fans DC Fan, 92x25mm, 24VDC, 52CFM, 0.15A, 35dBA, 2900RPM, Sealed Sleeve Bearing, Wire Leads
FAN AXIAL 92.5X25MM 24VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ORION Fans | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9225-24HSS | 1053-1283-ND | 89AH2639 | OD9225-24HSS | OD9225-24HSS | OD9225-24HSS |
| Product Name | Sealed Sleeve Bearing Fan | DC Brushless Fans (BLDC) | Axial Fan, 52Cfm, 35Db, 3.4W, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 92X25 24V Sealed Sleeve 52cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 52 SCFM (88.39 m³/hr) | 52 SCFM (88.39 m³/hr) | 52 SCFM (88.39 m³/hr) | 52 SCFM (88.39 m³/hr) | 52 SCFM (88.39 m³/hr) | |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) | 0.1300 in H2O (0.2429 Torr) | ||||
| Maximum Sound Level | 35 dbA | 35 dbA | 35 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |