ORION Fans DC Brushless Fans (BLDC) OD9225-24HHBXE

Description
FAN AXIAL 92X25.5MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-24HHBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-24HHBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-24HHBXE-ND
FAN AXIAL 92X25.5MM 24VDC WIRE

FAN AXIAL 92X25.5MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5475Rpm, 24V, 0.43A; Supply Voltage Vdc Orion Fans - 47AK2989 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5475Rpm, 24V, 0.43A; Supply Voltage Vdc Orion Fans
47AK2989
Dc Fan, Ball, 92Mm, 5475Rpm, 24V, 0.43A; Supply Voltage Vdc Orion Fans 47AK2989
DC FAN, BALL, 92MM, 5475RPM, 24V, 0.43A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.7CFM; Noise Rating:55.2dBA; Power Rating:10.3W

DC FAN, BALL, 92MM, 5475RPM, 24V, 0.43A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.7CFM; Noise Rating:55.2dBA; Power Rating:10.3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-24HHBXE-ND 47AK2989
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5475Rpm, 24V, 0.43A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 55.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details