Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60.2CFM; Noise Rating:38dBA; Power Rating:3.5W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Axial Fan, 92x25mm, 24VDC, 60CFM, 3.5W, 0.18A, 38dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9225-24HHBIP68-ND | 36AJ7815 | OD9225-24HHBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 92Mm, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 60 SCFM (102 m³/hr) | 60.2 SCFM (102 m³/hr) | |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | ||
| Maximum Sound Level | 38 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |