Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 2 Wire Leads
FAN AXIAL 92.5X25MM 24VDC WIRE
Fan, 92mm SQ x 25mm DP 24VDC 60CFM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9225-24HHB-ND | OD9225-24HHB | OD9225-24HHB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | ORIN Axial |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts | ||
| Blower/Fan Type | Tube Axial |