ORION Fans DC Brushless Fans (BLDC) OD9225-24HBXE

Description
FAN AXIAL 92X25.5MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-24HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-24HBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-24HBXE-ND
FAN AXIAL 92X25.5MM 24VDC WIRE

FAN AXIAL 92X25.5MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5000Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans - 47AK2988 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5000Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans
47AK2988
Dc Fan, Ball, 92Mm, 5000Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans 47AK2988
DC FAN, BALL, 92MM, 5000RPM, 24V, 0.35A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.4W; IP Rating:

DC FAN, BALL, 92MM, 5000RPM, 24V, 0.35A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.4W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-24HBXE-ND 47AK2988
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5000Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr) 93.8 SCFM (159 m³/hr)
Maximum Static Pressure 0.4700 in H2O (0.8781 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
Axial Fans - 1118352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details