Fan Tubeaxial 24VDC Square - 92.5mm L x 92.5mm H Ball 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1053-OD9225-24HB01AIP55-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Nominal Voltage | 24 volts |
| Voltage Range | 24 volts |
| Blower/Fan Type | Tube Axial |