ORION Fans DC Brushless Fans (BLDC) OD9225-12MB

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1280-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1280-ND
DC Brushless Fans (BLDC) 1053-1280-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 44Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2636 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 44Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2636
Axial Fan, Ball, 44Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2636
AXIAL FAN, BALL, 44CFM, 31DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:2400rpm RoHS Compliant: Yes

AXIAL FAN, BALL, 44CFM, 31DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 92X25 12V BALL, 44cfm - OD9225-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 12V BALL, 44cfm
OD9225-12MB
FAN DC 92X25 12V BALL, 44cfm OD9225-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 12VDC, 44CFM, 0.15A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 92x25mm, 12VDC, 44CFM, 0.15A, 31dBA, 2400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-12MB
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site
Fan; DC; 12V; 44CFM; 31dB; 2400RPM; 0.17A; Leads; Dual Ball; 92x25x25mm - 70103507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 12V; 44CFM; 31dB; 2400RPM; 0.17A; Leads; Dual Ball; 92x25x25mm
70103507
Fan; DC; 12V; 44CFM; 31dB; 2400RPM; 0.17A; Leads; Dual Ball; 92x25x25mm 70103507
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1280-ND 89AH2636 OD9225-12MB OD9225-12MB OD9225-12MB 70103507
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 44Cfm, 31Db, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 92X25 12V BALL, 44cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; DC; 12V; 44CFM; 31dB; 2400RPM; 0.17A; Leads; Dual Ball; 92x25x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 31 dbA 31 dbA 21 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details