FAN AXIAL 92X25.5MM 12VDC WIRE
DC FAN, BALL, 92MM, 4000RPM, 12V, 0.35A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.7CFM; Noise Rating:48dBA; Power Rating:4.3W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD9225-12LBXE-ND | 47AK2986 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 92Mm, 4000Rpm, 12V, 0.35A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 75.7 SCFM (129 m³/hr) | 75.7 SCFM (129 m³/hr) |
| Maximum Static Pressure | 0.3100 in H2O (0.5792 Torr) | |
| Maximum Sound Level | 48 dbA | |
| Nominal Voltage | 12 volts | 12 volts |