ORION Fans DC Brushless Fans (BLDC) OD9225-12LB

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1279-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1279-ND
DC Brushless Fans (BLDC) 1053-1279-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 39Cfm, 28Db, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2635 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 39Cfm, 28Db, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2635
Axial Fan, Ball, 39Cfm, 28Db, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2635
AXIAL FAN, BALL, 39CFM, 28DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2100rpm RoHS Compliant: Yes

AXIAL FAN, BALL, 39CFM, 28DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 92X25 12V BALL, 39cfm - OD9225-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 12V BALL, 39cfm
OD9225-12LB
FAN DC 92X25 12V BALL, 39cfm OD9225-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 12VDC, 39CFM, 0.1A, 28dBA, 2100RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 92x25mm, 12VDC, 39CFM, 0.1A, 28dBA, 2100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-12LB
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1279-ND 89AH2635 OD9225-12LB OD9225-12LB OD9225-12LB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 39Cfm, 28Db, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 92X25 12V BALL, 39cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39 SCFM (66.29 m³/hr) 39 SCFM (66.29 m³/hr) 39 SCFM (66.29 m³/hr) 39 SCFM (66.29 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details