ORION Fans Sealed Sleeve Bearing Fan OD9225-12HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD9225-12HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD9225-12HSS
Sealed Sleeve Bearing Fan OD9225-12HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1278-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1278-ND
DC Brushless Fans (BLDC) 1053-1278-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Sealed Sleeve 52.0 CFM (1.46m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Sealed Sleeve 52.0 CFM (1.46m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 92X25 12V Sealed Sleeve 52cfm - OD9225-12HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 12V Sealed Sleeve 52cfm
OD9225-12HSS
FAN DC 92X25 12V Sealed Sleeve 52cfm OD9225-12HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 52Cfm, 35Db, 2.9W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 52Cfm, 35Db, 2.9W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2634
Axial Fan, 52Cfm, 35Db, 2.9W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2634
AXIAL FAN, 52CFM, 35DB, 2.9W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:52CFM; Noise Rating:35dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 52CFM, 35DB, 2.9W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:52CFM; Noise Rating:35dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-12HSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-12HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-12HSS
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site
FAN; 92 MM X 92 MM ; 25 MM; 12 VDC; 52CFM ; 35 DB; SEALED SLEEVE; 0.25A; DC - 70103435 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 92 MM X 92 MM ; 25 MM; 12 VDC; 52CFM ; 35 DB; SEALED SLEEVE; 0.25A; DC
70103435
FAN; 92 MM X 92 MM ; 25 MM; 12 VDC; 52CFM ; 35 DB; SEALED SLEEVE; 0.25A; DC 70103435
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 12VDC, 52CFM, 0.25A, 35dBA, 2900RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 92x25mm, 12VDC, 52CFM, 0.25A, 35dBA, 2900RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-12HSS 1053-1278-ND OD9225-12HSS 89AH2634 OD9225-12HSS 70103435 OD9225-12HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN DC 92X25 12V Sealed Sleeve 52cfm Axial Fan, 52Cfm, 35Db, 2.9W, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN; 92 MM X 92 MM ; 25 MM; 12 VDC; 52CFM ; 35 DB; SEALED SLEEVE; 0.25A; DC DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 52 SCFM (88.39 m³/hr) 52 SCFM (88.39 m³/hr) 52 SCFM (88.39 m³/hr) 52 SCFM (88.39 m³/hr) 52 SCFM (88.39 m³/hr) 52 SCFM (88.39 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 35 dbA 35 dbA 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details