ORION Fans OD9225 'Challenger Series' OD9225-12HS-C

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, impedance and polarity protected
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, impedance and polarity protected

Suppliers

Company
Product
Description
Supplier Links
OD9225 'Challenger Series' - OD9225-12HS-C - ORION Fans
Dallas, TX, USA
OD9225 'Challenger Series'
OD9225-12HS-C
OD9225 'Challenger Series' OD9225-12HS-C
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, impedance and polarity protected

Fan; 3.62 in. L x 3.62 in. H; 1 in.; 12VDC; 50 CFM (Max.); 33 dB; Sleeve - 70103362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62 in. L x 3.62 in. H; 1 in.; 12VDC; 50 CFM (Max.); 33 dB; Sleeve
70103362
Fan; 3.62 in. L x 3.62 in. H; 1 in.; 12VDC; 50 CFM (Max.); 33 dB; Sleeve 70103362
Fan, 3.62 in. L x 3.62 in. H Size, 1 in. Thickness, 50 CFM (Max.) Air Flow, 0.24 in. (Max.) \fi0 Designed for applications where low cost is essential. High quality sleeve bearings with life expectancy of 30,000 hours!\fi0 High Quality Sleeve Bearing* 30,000 Hours UL Listed 12" Wire Terminations

Fan, 3.62 in. L x 3.62 in. H Size, 1 in. Thickness, 50 CFM (Max.) Air Flow, 0.24 in. (Max.)
\fi0 Designed for applications where low cost is essential. High quality sleeve bearings with life expectancy of 30,000 hours!\fi0

  • High Quality
  • Sleeve Bearing*
  • 30,000 Hours
  • UL Listed
  • 12" Wire Terminations
Supplier's Site

Technical Specifications

  ORION Fans Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-12HS-C 70103362
Product Name OD9225 'Challenger Series' Fan; 3.62 in. L x 3.62 in. H; 1 in.; 12VDC; 50 CFM (Max.); 33 dB; Sleeve
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55 SCFM (93.48 m³/hr) 55 SCFM (93.48 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details