ORION Fans DC Brushless Fans (BLDC) OD9225-12HHBXE

Description
FAN AXIAL 92X25.5MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-12HHBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-12HHBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-12HHBXE-ND
FAN AXIAL 92X25.5MM 12VDC WIRE

FAN AXIAL 92X25.5MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5475Rpm, 12V, 0.85A; Supply Voltage Vdc Orion Fans - 47AK2985 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5475Rpm, 12V, 0.85A; Supply Voltage Vdc Orion Fans
47AK2985
Dc Fan, Ball, 92Mm, 5475Rpm, 12V, 0.85A; Supply Voltage Vdc Orion Fans 47AK2985
DC FAN, BALL, 92MM, 5475RPM, 12V, 0.85A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.7CFM; Noise Rating:55.2dBA; Power Rating:10.3W

DC FAN, BALL, 92MM, 5475RPM, 12V, 0.85A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:102.7CFM; Noise Rating:55.2dBA; Power Rating:10.3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-12HHBXE-ND 47AK2985
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5475Rpm, 12V, 0.85A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 55.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details