ORION Fans DC Brushless Fans (BLDC) OD9225-12HHB

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD9225-12HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD9225-12HHB-ND
DC Brushless Fans (BLDC) OD9225-12HHB-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 2 Wire Leads

Buy Now Datasheet
FAN DC 92X25 12V BALL, 60cfm - OD9225-12HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 12V BALL, 60cfm
OD9225-12HHB
FAN DC 92X25 12V BALL, 60cfm OD9225-12HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 12VDC, 60CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 92x25mm, 12VDC, 60CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-12HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-12HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-12HHB
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD9225-12HHB-ND OD9225-12HHB OD9225-12HHB OD9225-12HHB
Product Name DC Brushless Fans (BLDC) FAN DC 92X25 12V BALL, 60cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr) 60 SCFM (102 m³/hr) 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details