ORION Fans DC Brushless Fans (BLDC) OD9225-12HBXE

Description
FAN AXIAL 92X25.5MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 92X25.5MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD9225-12HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD9225-12HBXE-ND
DC Brushless Fans (BLDC) 1053-OD9225-12HBXE-ND
FAN AXIAL 92X25.5MM 12VDC WIRE

FAN AXIAL 92X25.5MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 92Mm, 5000Rpm, 12V, 0.7A; Supply Voltage Vdc Orion Fans - 47AK2984 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 5000Rpm, 12V, 0.7A; Supply Voltage Vdc Orion Fans
47AK2984
Dc Fan, Ball, 92Mm, 5000Rpm, 12V, 0.7A; Supply Voltage Vdc Orion Fans 47AK2984
DC FAN, BALL, 92MM, 5000RPM, 12V, 0.7A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.4W; IP Rating:

DC FAN, BALL, 92MM, 5000RPM, 12V, 0.7A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:93.8CFM; Noise Rating:53dBA; Power Rating:8.4W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD9225-12HBXE-ND 47AK2984
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 92Mm, 5000Rpm, 12V, 0.7A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr) 93.8 SCFM (159 m³/hr)
Maximum Static Pressure 0.4700 in H2O (0.8781 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 1118309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers