ORION Fans DC Brushless Fans (BLDC) OD9225-12HBIP68

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1859-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1859-ND
DC Brushless Fans (BLDC) 1053-1859-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 50Cfm, 35Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 50Cfm, 35Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2632
Axial Fan, Ball, 50Cfm, 35Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2632
AXIAL FAN, BALL, 50CFM, 35DB, 3W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:35dBA; Power Rating:3W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 50CFM, 35DB, 3W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:35dBA; Power Rating:3W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x25mm, 12VDC, 50CFM, 3W, 0.29A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 92x25mm, 12VDC, 50CFM, 3W, 0.29A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1859-ND 89AH2632 OD9225-12HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 50Cfm, 35Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details