Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 3 Wire Leads
FAN AXIAL 92.5X25MM 12VDC WIRE
DC Fans DC Fan, 92x25mm, 12VDC, 53CFM, Ball Bearing, 2x Wire Leads, Open Collector Alarm
DC AXIAL FAN, BALL, 60.2CFM, 0.29A, 12V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1419-ND | OD9225-12HB02A | OD9225-12HB02A | 51AK1770 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Dc Axial Fan, Ball, 60.2Cfm, 0.29A, 12V Rohs Compliant Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 60.2 SCFM (102 m³/hr) | 60.2 SCFM (102 m³/hr) | ||
| Maximum Static Pressure | 0.0250 in H2O (0.0467 Torr) | |||
| Maximum Sound Level | 38 dbA | 38 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |