ORION Fans DC Brushless Fans (BLDC) OD9225-12HB

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OD9225-12HB, features a ball bearing system and operates at a supply voltage of 12V DC. It delivers an airflow of 53 CFM while maintaining a noise level of 35 dBA. The fan has a rated speed of 2900 RPM and is constructed from PBT plastic, compliant with UL94V-0 standards. It is designed for a wide operating temperature range of -10°C to 70°C and has a life expectancy of 60,000 hours at 40°C. The fan is equipped with dual ball bearings and offers options for tachometer, alarm, thermal control, and sleeve bearing configurations. Weighing approximately 0.22 lbs, this fan is suitable for various applications requiring efficient cooling with minimal noise.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OD9225-12HB, features a ball bearing system and operates at a supply voltage of 12V DC. It delivers an airflow of 53 CFM while maintaining a noise level of 35 dBA. The fan has a rated speed of 2900 RPM and is constructed from PBT plastic, compliant with UL94V-0 standards. It is designed for a wide operating temperature range of -10°C to 70°C and has a life expectancy of 60,000 hours at 40°C. The fan is equipped with dual ball bearings and offers options for tachometer, alarm, thermal control, and sleeve bearing configurations. Weighing approximately 0.22 lbs, this fan is suitable for various applications requiring efficient cooling with minimal noise.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1276-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1276-ND
DC Brushless Fans (BLDC) 1053-1276-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 53.0 CFM (1.48m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 92X25 12V BALL, 53cfm - OD9225-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 92X25 12V BALL, 53cfm
OD9225-12HB
FAN DC 92X25 12V BALL, 53cfm OD9225-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 92x25mm, 12VDC, 53CFM, 0.24A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 92x25mm, 12VDC, 53CFM, 0.24A, 35dBA, 2900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan;DC;12V;53 CFM;2900 RPM;35 dB;0.25A;Dual Ball;92 x 92 x 25mm - 70103451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;53 CFM;2900 RPM;35 dB;0.25A;Dual Ball;92 x 92 x 25mm
70103451
Fan;DC;12V;53 CFM;2900 RPM;35 dB;0.25A;Dual Ball;92 x 92 x 25mm 70103451
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD9225-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD9225-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD9225-12HB
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball, 53Cfm, 35Db, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2631 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 53Cfm, 35Db, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2631
Axial Fan, Ball, 53Cfm, 35Db, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2631
AXIAL FAN, BALL, 53CFM, 35DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, BALL, 53CFM, 35DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
ORIN Axial - OD9225-12HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD9225-12HB
ORIN Axial OD9225-12HB
Fan DC 92X25 12V Ball

Fan DC 92X25 12V Ball

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1276-ND OD9225-12HB OD9225-12HB 70103451 OD9225-12HB 89AH2631 OD9225-12HB
Product Name DC Brushless Fans (BLDC) FAN DC 92X25 12V BALL, 53cfm DC Fans Fan;DC;12V;53 CFM;2900 RPM;35 dB;0.25A;Dual Ball;92 x 92 x 25mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 53Cfm, 35Db, 12Vdc; Supply Voltage Vdc Orion Fans ORIN Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.2 SCFM (102 m³/hr) 53 SCFM (90.09 m³/hr) 53 SCFM (90.09 m³/hr) 60.2 SCFM (102 m³/hr) 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0250 in H2O (0.0467 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 38 dbA 35 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details