Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 92x20mm, 24VDC, 28CFM, Sleeve Bearing, 2x Wire Leads 24AWG
FAN AXIAL 92X20MM 24VDC WIRE
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD9220-24MS | OD9220-24MS | OD9220-24MS |
| Product Name | Fan DC 92X20 24V SLEEVE, 28cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 28 SCFM (47.59 m³/hr) | 28 SCFM (47.59 m³/hr) | |
| Nominal Voltage | 24 volts | 24 volts | |
| Bearings | Sleeve/Bushing |