ORION Fans OD8038 'VA' Series OD8038-48MB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8038 'VA' Series - OD8038-48MB-VXC - ORION Fans
Dallas, TX, USA
OD8038 'VA' Series
OD8038-48MB-VXC
OD8038 'VA' Series OD8038-48MB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-48MB-VXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-48MB-VXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-48MB-VXC
FAN AXIAL 80X38MM 48VDC WIRE

FAN AXIAL 80X38MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 48VDC, 89CFM, 10W, 54dBA, 5600RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 48VDC, 89CFM, 10W, 54dBA, 5600RPM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-48MB-VXC OD8038-48MB-VXC OD8038-48MB-VXC
Product Name OD8038 'VA' Series Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 89 SCFM (151 m³/hr) 89 SCFM (151 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 54 dbA 54 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902410200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
DC Brushless Fans (BLDC) - FAD1-06025BHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details