ORION Fans OD8038 Series OD8038-48LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.
Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8038 Series - OD8038-48LB - ORION Fans
Dallas, TX, USA
OD8038 Series
OD8038-48LB
OD8038 Series OD8038-48LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires, Red(+), Black (-) Motor Brushless DC, auto restart, polarity protected.

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires, Red(+), Black (-)

Motor Brushless DC, auto restart, polarity protected.

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD8038-48LB
Product Name OD8038 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers
Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details