Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires, Red(+), Black (-)
Motor Brushless DC, auto restart, polarity protected.
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD8038-48HHB |
| Product Name | OD8038 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 61 SCFM (104 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 48 volts |