ORION Fans DC Brushless Fans (BLDC) OD8038-48HBXE10A

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1623-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1623-ND
DC Brushless Fans (BLDC) 1053-1623-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-48HBXE10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-48HBXE10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-48HBXE10A
FAN AXIAL 80X38MM 48VDC WIRE

FAN AXIAL 80X38MM 48VDC WIRE

Supplier's Site
FAN DC 80x38 48V 141cfm 3.9 H2O - OD8038-48HBXE10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 48V 141cfm 3.9 H2O
OD8038-48HBXE10A
FAN DC 80x38 48V 141cfm 3.9 H2O OD8038-48HBXE10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7803 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7803
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7803
AXIAL FAN, BALL BEARING, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132CFM; Noise Rating:73dB; Power Rating:70W; Current Rating:1.5ARoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132CFM; Noise Rating:73dB; Power Rating:70W; Current Rating:1.5ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Speed, High Static Pressure, 80x38mm, 48VDC, 141CFM, 55W, 1.14A, 71dBA, 13500RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, Super High Speed, High Static Pressure, 80x38mm, 48VDC, 141CFM, 55W, 1.14A, 71dBA, 13500RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1623-ND OD8038-48HBXE10A OD8038-48HBXE10A 36AJ7803 OD8038-48HBXE10A
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 80x38 48V 141cfm 3.9 H2O Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 132 SCFM (224 m³/hr)
Maximum Static Pressure 3.9 in H2O (7.29 Torr)
Maximum Sound Level 71 dbA 71 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details