ORION Fans DC Brushless Fans (BLDC) OD8038-48HBVXC

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1274-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1274-ND
DC Brushless Fans (BLDC) 1053-1274-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 80x38 48V 99cfm, vane axial - OD8038-48HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 48V 99cfm, vane axial
OD8038-48HBVXC
FAN DC 80x38 48V 99cfm, vane axial OD8038-48HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7802 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7802
Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7802
AXIAL FAN, BALL BEARING, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dB; Power Rating:14W; Rated Speed:6300rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dB; Power Rating:14W; Rated Speed:6300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-48HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-48HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-48HBVXC
FAN AXIAL 80X38MM 48VDC WIRE

FAN AXIAL 80X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1274-ND OD8038-48HBVXC 36AJ7802 OD8038-48HBVXC
Product Name DC Brushless Fans (BLDC) FAN DC 80x38 48V 99cfm, vane axial Axial Fan, Ball Bearing, 80Mm, 48Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Maximum Static Pressure 0.8100 in H2O (1.51 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details