The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 48VDC, 99CFM, 14W, 57dBA, 6300RPM, Ball Bearing, Wire Leads
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines.
Frame and Impeller: PBT, UL94V-O plastic.
Connection: 2× Lead wires, Red (+), Black (-)
Motor: Brushless DC, Auto Restart, Polarity Protected
Bearing System: Dual Ball Bearing
Life Expectancy (L10): 50,000+ hours (40C)
Contact your local Allied sales associate for the following available options:
PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection
| ORION Fans | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8038-48HB-VXC | OD8038-48HB-VXC | 70103467 |
| Product Name | OD8038 'VA' Series | DC Fans | FAN;DC;VANEAXIAL;PLASTIC;48V;14W;99CFM;57DB;0.3A;6300RPM;2ball;lead;80X38MM |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 99 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.8100 in H2O (1.51 Torr) | 0.8100 in H2O (1.51 Torr) | |
| Maximum Sound Level | 57 dbA | 57 dbA | |
| Nominal Voltage | 48 volts | 48 volts |