ORION Fans DC Brushless Fans (BLDC) OD8038-24MBIP68

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 58.1 CFM (1.63m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 58.1 CFM (1.63m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD8038-24MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8038-24MBIP68-ND
DC Brushless Fans (BLDC) OD8038-24MBIP68-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 58.1 CFM (1.63m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 58.1 CFM (1.63m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7801 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7801
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7801
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:45.6dBA; Power Rating:6W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:45.6dBA; Power Rating:6W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x38mm, 24VDC, 58.2CFM, 6W, 0.25A, 45dBA, 3500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 80x38mm, 24VDC, 58.2CFM, 6W, 0.25A, 45dBA, 3500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-24MBIP68-ND 36AJ7801 OD8038-24MBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.1 SCFM (98.75 m³/hr) 60 SCFM (102 m³/hr)
Maximum Static Pressure 0.4100 in H2O (0.7660 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF33000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 141LS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Fan Accessories Qualtek Electronics - 92B2878 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details