ORION Fans OD8038 'VA' Series OD8038-24LB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD8038 'VA' Series - OD8038-24LB-VXC - ORION Fans
Dallas, TX, USA
OD8038 'VA' Series
OD8038-24LB-VXC
OD8038 'VA' Series OD8038-24LB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 24VDC, 76CFM, 7W, 51dBA, 4900RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 24VDC, 76CFM, 7W, 51dBA, 4900RPM, Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-24LB-VXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-24LB-VXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-24LB-VXC
FAN AXIAL 80X38MM 24VDC WIRE

FAN AXIAL 80X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8038-24LB-VXC OD8038-24LB-VXC OD8038-24LB-VXC
Product Name OD8038 'VA' Series DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 SCFM (129 m³/hr) 83 SCFM (141 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 51 dbA 51 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 48 dbA
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details