Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 4 Wire Leads
DC FAN,80X38 24V HI PR W/4WIRE TACH & PWM FUNTIONS
DC AXIAL FAN, BALL, 99CFM, 0.5A, 24V ROHS COMPLIANT: YES
DC Fans DC Fan, High Pressure, Vaneaxial, 80x38mm, 24VDC, 99CFM, 57dBA, Ball Bearing, 4x Wire Leads, Tachometer, PWM
FAN AXIAL 80X38MM 24VDC WIRE
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1271-ND | OD8038-24HBVXC10A | 51AK1763 | OD8038-24HBVXC10A | OD8038-24HBVXC10A |
| Product Name | DC Brushless Fans (BLDC) | DC FAN,80X38 24V HI PR W/4WIRE TACH & PWM FUNTIONS | Dc Axial Fan, Ball, 99Cfm, 0.5A, 24V Rohs Compliant Orion Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 89 SCFM (151 m³/hr) | 99 SCFM (168 m³/hr) | |||
| Maximum Static Pressure | 0.7500 in H2O (1.4 Torr) | ||||
| Maximum Sound Level | 62.5 dbA | 57 dbA | |||
| Nominal Voltage | 24 volts | 24 volts |