ORION Fans DC Brushless Fans (BLDC) OD8038-24HBVXC

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1272-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1272-ND
DC Brushless Fans (BLDC) 1053-1272-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8038-24HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8038-24HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8038-24HBVXC
FAN AXIAL 80X38MM 24VDC WIRE

FAN AXIAL 80X38MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball, 99Cfm, 57Db, 13W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2629 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 99Cfm, 57Db, 13W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2629
Axial Fan, Ball, 99Cfm, 57Db, 13W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2629
AXIAL FAN, BALL, 99CFM, 57DB, 13W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dBA; Power Rating:13W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 99CFM, 57DB, 13W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:57dBA; Power Rating:13W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 80x38 24V 99cfm, vane axial - OD8038-24HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80x38 24V 99cfm, vane axial
OD8038-24HBVXC
FAN DC 80x38 24V 99cfm, vane axial OD8038-24HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ORIN Miscellaneous - OD8038-24HBVXC - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Miscellaneous
OD8038-24HBVXC
ORIN Miscellaneous OD8038-24HBVXC
Fan DC 80X38 24V Ball

Fan DC 80X38 24V Ball

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1272-ND OD8038-24HBVXC 89AH2629 OD8038-24HBVXC OD8038-24HBVXC
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 99Cfm, 57Db, 13W, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 80x38 24V 99cfm, vane axial ORIN Miscellaneous
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Maximum Static Pressure 0.8100 in H2O (1.51 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.33 SCFM (36.26 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details