ORION Fans DC Brushless Fans (BLDC) OD8038-24HBIP69K

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD8038-24HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD8038-24HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD8038-24HBIP69K-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 71Cfm, 0.3A, 24V; Supply Voltage Vdc Orion Fans - 45AJ0136 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 71Cfm, 0.3A, 24V; Supply Voltage Vdc Orion Fans
45AJ0136
Dc Axial Fan, Ball, 71Cfm, 0.3A, 24V; Supply Voltage Vdc Orion Fans 45AJ0136
DC AXIAL FAN, BALL, 71CFM, 0.3A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:49dB; Power Rating:7.2W; Rated Speed:5000rpmRoHS Compliant: Yes

DC AXIAL FAN, BALL, 71CFM, 0.3A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:49dB; Power Rating:7.2W; Rated Speed:5000rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD8038-24HBIP69K-ND 45AJ0136
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 71Cfm, 0.3A, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 49 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details